ASUS logo

ASUS EAH6670/DI/1GD3 AMD Radeon HD6670 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104275
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EAH6670/DI/1GD3 AMD Radeon HD6670 1 GB GDDR3:

ASUS EAH6670/DI/1GD3, Radeon HD6670, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH6670/DI/1GD3 AMD Radeon HD6670 1 GB GDDR3:

ASUS EAH6670/DI/1GD3. Graphics processor family: AMD, Graphics processor: Radeon HD6670, Processor frequency: 800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.