ASUS logo

ASUS ENGT430/DI/1GD3(LP) NVIDIA GeForce GT 430 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117309
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGT430/DI/1GD3(LP) NVIDIA GeForce GT 430 1 GB GDDR3:

ASUS ENGT430/DI/1GD3(LP), GeForce GT 430, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGT430/DI/1GD3(LP) NVIDIA GeForce GT 430 1 GB GDDR3:

ASUS ENGT430/DI/1GD3(LP). Graphics processor family: NVIDIA, Graphics processor: GeForce GT 430, Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.