ASUS logo

ASUS ENGTX460 DirectCU TOP/2DI/768MD5 NVIDIA GeForce GTX 460 GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82173
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGTX460 DirectCU TOP/2DI/768MD5 NVIDIA GeForce GTX 460 GDDR5:

ASUS ENGTX460 DirectCU TOP/2DI/768MD5, GeForce GTX 460, GDDR5, 192 bit, 3680 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX460 DirectCU TOP/2DI/768MD5 NVIDIA GeForce GTX 460 GDDR5:

ASUS ENGTX460 DirectCU TOP/2DI/768MD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 460, Processor frequency: 700 MHz. Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 3680 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.