location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH5670/DI/1GD3 AMD Radeon HD5670 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH5670/DI/1GD3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CNZF-L0UAN0BZ
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 09:53:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EAH5670/DI/1GD3 AMD Radeon HD5670 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD5670 1 GB GDDR3
  • - 2560 x 1600 pixels 128 bit 1600 MHz PCI Express 2.1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11
Long product name ASUS EAH5670/DI/1GD3 AMD Radeon HD5670 1 GB GDDR3 :
The long product name of ASUS EAH5670/DI/1GD3 AMD Radeon HD5670 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EAH5670/DI/1GD3 - AMD Radeon HD 5670, PCI Express 2.1, DDR3 1GB, 1600 MHz ( 800 MHz DDR3 ), DVI Max Resolution: 2560x1600
More>>>
ASUS EAH5670/DI/1GD3 AMD Radeon HD5670 1 GB GDDR3:
The official description of ASUS EAH5670/DI/1GD3 AMD Radeon HD5670 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dust-proof Fan
Unique fan design dissipates heat efficiently while extending a graphic card’s lifespan by 25%* through increased dust and particle resistance.

GPU Guard
Increases the card’s strain threshold by 80%-100%, doubling its ability to withstand stress and pressures. GPU Guard prevents cracking and fracturing, even increasing drop and shock damage resistance.

EMI Shield
Reduces 66%* of electromagnetic interference both given off and received by the card - resulting in a stable signal, clearer screen display and a safer, healthier computing environment.

Fuse Protection
Equipped with multiple sets of input fuses on the circuit board to eliminate any chance of excessive or dangerous temperature rises - leading to trouble-free and long-lasting hardware.

Native HDMI on board
Full HD 1080p entertainment.

ASUS Smart Doctor
Intelligent system monitoring for efficient overclocking with an intuitive slide bar.

ASUS Gamer OSD
Real-time overclocking, benchmarking and video capturing in any PC game!

Short summary description ASUS EAH5670/DI/1GD3 AMD Radeon HD5670 1 GB GDDR3:
This short summary of the ASUS EAH5670/DI/1GD3 AMD Radeon HD5670 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EAH5670/DI/1GD3, Radeon HD5670, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH5670/DI/1GD3 AMD Radeon HD5670 1 GB GDDR3:
This is an auto-generated long summary of ASUS EAH5670/DI/1GD3 AMD Radeon HD5670 1 GB GDDR3 based on the first three specs of the first five spec groups.

ASUS EAH5670/DI/1GD3. Graphics processor family: AMD, Graphics processor: Radeon HD5670, Processor frequency: 775 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD5670
Processor frequency *
775 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
1600 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
Packaging content
Bundled software
Utilities & Driver
Other features
Mac compatibility
No
HDMI
Yes