"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30"
"","","7569360","","ASUS","90-C1CNZF-L0UAN0BZ","7569360","","Graphics Cards","170","","","EAH5670/DI/1GD3","20180603095302","ICECAT","1","60992","https://images.icecat.biz/img/norm/high/7569360-7178.jpg","500x500","https://images.icecat.biz/img/norm/low/7569360-7178.jpg","https://images.icecat.biz/img/gallery_mediums/img_7569360_medium_1481546316_3405_14419.jpg","https://images.icecat.biz/thumbs/7569360.jpg","","","ASUS EAH5670/DI/1GD3 AMD Radeon HD5670 1 GB GDDR3","EAH5670/DI/1GD3 - AMD Radeon HD 5670, PCI Express 2.1, DDR3 1GB, 1600 MHz ( 800 MHz DDR3 ), DVI Max Resolution: 2560x1600","ASUS EAH5670/DI/1GD3, Radeon HD5670, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1","ASUS EAH5670/DI/1GD3. Graphics processor family: AMD, Graphics processor: Radeon HD5670, Processor frequency: 775 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Active","Dust-proof Fan\r\nUnique fan design dissipates heat efficiently while extending a graphic card’s lifespan by 25%* through increased dust and particle resistance.\r\n\r\nGPU Guard\r\nIncreases the card’s strain threshold by 80%-100%, doubling its ability to withstand stress and pressures. GPU Guard prevents cracking and fracturing, even increasing drop and shock damage resistance.\r\n\r\nEMI Shield\r\nReduces 66%* of electromagnetic interference both given off and received by the card - resulting in a stable signal, clearer screen display and a safer, healthier computing environment.\r\n\r\nFuse Protection\r\nEquipped with multiple sets of input fuses on the circuit board to eliminate any chance of excessive or dangerous temperature rises - leading to trouble-free and long-lasting hardware.\r\n\r\nNative HDMI on board\r\nFull HD 1080p entertainment.\r\n\r\nASUS Smart Doctor\r\nIntelligent system monitoring for efficient overclocking with an intuitive slide bar.\r\n\r\nASUS Gamer OSD\r\nReal-time overclocking, benchmarking and video capturing in any PC game!","https://images.icecat.biz/img/norm/high/7569360-7178.jpg|https://images.icecat.biz/img/gallery/16713_7569360_6020.jpg|https://images.icecat.biz/img/gallery/16713_7569360_4563.jpg","500x500|500x500|500x500","||","","","","","","","","","Processor","Graphics processor family: AMD","Graphics processor: Radeon HD5670","Maximum resolution: 2560 x 1600 pixels","CUDA: No","Processor frequency: 775 MHz","Parallel processing technology support: Not supported","Graphics card RAMDAC: 400 MHz","Memory","Discrete graphics card memory: 1 GB","Graphics card memory type: GDDR3","Memory bus: 128 bit","Memory clock speed: 1600 MHz","Ports & interfaces","Interface type: PCI Express 2.1","DVI-I ports quantity: 1","VGA (D-Sub) ports quantity: 1","Performance","TV tuner integrated: No","DirectX version: 11","Dual Link DVI: No","PhysX: No","HDCP: Yes","Design","Cooling type: Active","Packaging content","Bundled software: Utilities & Driver","Other features","Mac compatibility: No","HDMI: Yes"