location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH3650 SILENT MAGIC/HTDP/512M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CKJ0-J0UAY00T
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR2
  • - 2560 x 1600 pixels 128 bit 1000 MHz
  • - DirectX version: 10.1 OpenGL version: 2.0
Long product name ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2 :
The long product name of ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EAH3650 SILENT MAGIC/HTDP/512M - ATI Radeon HD 3650, PCI Express 2.0, DDR2 512MB, 725 MHz, 128-bit, 2560 x 1600, HDCP, HDTV
More>>>
ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2:
The official description of ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigantic 512MB memory on board and PCIE-2.0 supported!
- Gigantic 512M memory on board.
- 0dB Noiseless Silent Cooling Solution.
- PCIE-2 Interface, backward compatible to PCIE.

ASUS Features

Gigantic 512M memory on board

PCIE-2 Interface, backward compatible to PCIE

ATI Avivo™ HD Technology
Enjoy hardware based H.264/VC-1 decoding of Blu-ray™ and HD DVD movies on your computer.

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television.

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS SmartDoctor:
Your Intelligent hardware protection and overclocking tool

ASUS Video Security Online:
Keep an eye on your home at all times no matter where you are.

Graphics GPU Features

Powered by ATI RADEON® HD3650 GPU

HDCP Compliant: Allow playback of HD DVD, Blu-Ray Disc and other protected content at full HD resolutions

Built for Microsoft® Windows Vista™

Full support for Microsoft DirectX10.1 and Shader Model 4.1 enables stunning and complex special effects

OpenGL®2.0 support

Single dual-link DVI output which supports 2560 x 1600 at 30Hz resolution displays.

Short summary description ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2:
This short summary of the ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EAH3650 SILENT MAGIC/HTDP/512M, GDDR2, 128 bit, 1000 MHz, 2560 x 1600 pixels

Long summary description ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2:
This is an auto-generated long summary of ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2 based on the first three specs of the first five spec groups.

ASUS EAH3650 SILENT MAGIC/HTDP/512M. Processor frequency: 725 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0, Dual Link DVI

Processor
Processor frequency *
725 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Memory clock speed
1000 MHz
Ports & interfaces
TV-out
Yes
Performance
DirectX version *
10.1
Shader model version *
4.1
OpenGL version *
2.0
HDCP
Yes
Dual Link DVI *
Yes
Other features
Mac compatibility
No