Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-C1CKD0-J0UAY00Z graphics card GeForce 8400 GS GDDR2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-C1CKD0-J0UAY00Z
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CKD0-J0UAY00Z
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29060
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 22 Nov 2017 02:24:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year.
Long product name ASUS 90-C1CKD0-J0UAY00Z graphics card GeForce 8400 GS GDDR2 :
The short editorial description of ASUS 90-C1CKD0-J0UAY00Z graphics card GeForce 8400 GS GDDR2

EN8400GS SILENT/HTP/512M
More>>>
ASUS 90-C1CKD0-J0UAY00Z graphics card GeForce 8400 GS GDDR2:
The official marketing text of ASUS 90-C1CKD0-J0UAY00Z graphics card GeForce 8400 GS GDDR2 as supplied by the manufacturer

0dB:
Absolutely quiet thermal design.

HDCP Compliant:
Allow playback of HD DVD, Blu-Ray Disc and other protected content at full HD resolutions.

ASUS GamerOSD:
Chat and overclocking anytime without stopping the game.

ASUS SmartDoctor:
Intelligent hardware protection and overclocking tool for your graphics card.

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television (under winXP/2000).

ASUS Video Security Online:
Keep an eye on your home at all times no matter where you are.

PCI Express & PCI Express 2.0 support.

Built for Microsoft® Windows Vista™.

Full support for Microsoft DirectX10 and Shader Model 4.0 enables stunning and complex special effects.

16x Anti-aliasing Technology.

NVIDIA PureVideo HD technology—Essential for the Ultimate HD Movie Experience on a PC.

NVIDIA Quantum Technology— Advanced Shader Processors architected for physics computation.

Short summary description ASUS 90-C1CKD0-J0UAY00Z graphics card GeForce 8400 GS GDDR2:
This short summary of the ASUS 90-C1CKD0-J0UAY00Z graphics card GeForce 8400 GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-C1CKD0-J0UAY00Z, GeForce 8400 GS, GDDR2, 64 bit, 1000 MHz, 2048 x 1536 pixels

Long summary description ASUS 90-C1CKD0-J0UAY00Z graphics card GeForce 8400 GS GDDR2:
This is an auto-generated long summary of ASUS 90-C1CKD0-J0UAY00Z graphics card GeForce 8400 GS GDDR2 based on the first three specs of the first five spec groups.

ASUS 90-C1CKD0-J0UAY00Z. Graphics processor: GeForce 8400 GS, Processor frequency: 567 MHz. Graphics adapter memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10

Processor
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
GeForce 8400 GS
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
567 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR2
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1000 MHz
Ports & interfaces
TV-out
Yes
DVI ports quantity
1
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
10
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
4.0
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Customer service details
X