ASUS logo

ASUS EN9600GT/HTDI/1G NVIDIA GeForce 9600 GT 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86707
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN9600GT/HTDI/1G NVIDIA GeForce 9600 GT 1 GB GDDR3:

ASUS EN9600GT/HTDI/1G, GeForce 9600 GT, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN9600GT/HTDI/1G NVIDIA GeForce 9600 GT 1 GB GDDR3:

ASUS EN9600GT/HTDI/1G. Graphics processor family: NVIDIA, Graphics processor: GeForce 9600 GT, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.