ASUS ATI Radeon X1550 GPU - PCI-Express, 128Mb, Radeon X1550, GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels
ASUS ATI Radeon X1550 GPU - PCI-Express, 128Mb. Graphics processor: Radeon X1550, Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 8.1