ASUS logo

ASUS 90-C1CI2M-JUAY00Z graphics card GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17852
Info modified on:
04 Apr 2019, 08:37:26
Short summary description ASUS 90-C1CI2M-JUAY00Z graphics card GDDR2:

ASUS 90-C1CI2M-JUAY00Z, GDDR2, 128 bit, 2560 x 1600 pixels

Long summary description ASUS 90-C1CI2M-JUAY00Z graphics card GDDR2:

ASUS 90-C1CI2M-JUAY00Z. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.