ASUS logo

ASUS U3S6 interface cards/adapter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80143
Info modified on:
03 Jun 2018, 18:11:52
Short summary description ASUS U3S6 interface cards/adapter:

ASUS U3S6, PCIe, 122 mm, 76 mm, Wired, Maximus III Formula, P7P55D Deluxe, P7P55D EVO, P7P55D PRO, P7P55D, P7P55D LE, P7P55 LX, Windows 7/Vista/XP 32/64bit

Long summary description ASUS U3S6 interface cards/adapter:

ASUS U3S6. Host interface: PCIe. Width: 122 mm, Height: 76 mm. Connectivity technology: Wired, Minimum system requirements: Maximus III Formula, P7P55D Deluxe, P7P55D EVO, P7P55D PRO, P7P55D, P7P55D LE, P7P55 LX, Compatible operating systems: Windows 7/Vista/XP 32/64bit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.