ASUS logo

ASUS A7v8x-x ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149811
Info modified on:
04 Apr 2019, 04:55:18
Short summary description ASUS A7v8x-x ATX:

ASUS A7v8x-x, 3 GB, Realtek 10/100 Mbps Ethernet PHY, ATX, ATX, Drivers ASUS PC Probe Trend Micro PC-cillin 2002 anti-virus software ASUS LiveUpdate Utility, UltraDMA/133/100/66

Long summary description ASUS A7v8x-x ATX:

ASUS A7v8x-x. Maximum internal memory: 3 GB. Networking features: Realtek 10/100 Mbps Ethernet PHY. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Trend Micro PC-cillin 2002 anti-virus software ASUS LiveUpdate Utility. Controller interface type: UltraDMA/133/100/66, Audio output: ADI 1980 6-channel CODEC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.