ASUS logo

ASUS CM Essentio CM1831 AMD FX™ FX 8100 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75561
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ASUS CM Essentio CM1831 AMD FX™ FX 8100 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower PC Black:

ASUS CM Essentio CM1831, 2.8 GHz, AMD FX™, 8 GB, 2 TB, DVD-RW, Windows 7 Home Premium

Long summary description ASUS CM Essentio CM1831 AMD FX™ FX 8100 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower PC Black:

ASUS CM Essentio CM1831. Processor frequency: 2.8 GHz, Processor family: AMD FX™, Processor model: FX 8100. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.