ASUS logo

ASUS Eee PC 1225B-GRY068M netbook AMD C C-60 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49613
Info modified on:
22 Jan 2025, 06:09:06
Short summary description ASUS Eee PC 1225B-GRY068M netbook AMD C C-60 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey:

ASUS Eee PC 1225B-GRY068M, AMD C, 1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS Eee PC 1225B-GRY068M netbook AMD C C-60 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey:

ASUS Eee PC 1225B-GRY068M. Product type: Netbook. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product colour: Grey. Weight: 1.44 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.