ASUS logo

ASUS Eee PC 1215N Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39727
Info modified on:
29 Jan 2025, 19:31:03
Short summary description ASUS Eee PC 1215N Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Red:

ASUS Eee PC 1215N, Intel Atom®, 1.8 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS Eee PC 1215N Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Red:

ASUS Eee PC 1215N. Product type: Netbook. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 1.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.