Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25078463 data-sheets &
28594 brands
– register (free)
Laptops
ASUS Eee PC 1215N Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black
ASUS Eee PC 1215N Intel Atom® D525 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for ASUS 1215N-BLK178M
XML doc
Icecat LIVE: JS for ASUS 1215N-BLK178M
Icecat Live DOC
JSON product data for ASUS 1215N-BLK178M
JSON DOC
CSV product data for ASUS 1215N-BLK178M
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
ASUS
Product name:
Eee PC 1215N
Product code:
1215N-BLK178M
Category:
Laptops
Icecat Product ID:
7953545
Data-sheet quality:
created/standardized by Icecat
Product views:
22100
Info modified on:
02 Feb 2025, 23:12:00
ASUS 1215N-BLK178M (Icecat)
Embed the product datasheet into your content
XML product data for ASUS 1215N-BLK178M
XML doc
Icecat LIVE: JS for ASUS 1215N-BLK178M
Icecat Live DOC
JSON product data for ASUS 1215N-BLK178M
JSON DOC
CSV product data for ASUS 1215N-BLK178M
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE