ASUS logo

ASUS Eee PC 1215B C-50 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27079
Info modified on:
24 Jan 2025, 20:48:14
Short summary description ASUS Eee PC 1215B C-50 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Silver:

ASUS Eee PC 1215B, 1 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description ASUS Eee PC 1215B C-50 Netbook 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Silver:

ASUS Eee PC 1215B. Product type: Netbook. Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1.46 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.