ASUS logo

ASUS Eee PC 1215B-SIV134M AMD E E-450 Netbook 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Silver

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42944
Info modified on:
24 Jan 2025, 20:54:34
Short summary description ASUS Eee PC 1215B-SIV134M AMD E E-450 Netbook 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Silver:

ASUS Eee PC 1215B-SIV134M, AMD E, 1.65 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Eee PC 1215B-SIV134M AMD E E-450 Netbook 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Silver:

ASUS Eee PC 1215B-SIV134M. Product type: Netbook. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.