ASUS logo

ASUS Eee PC 1215B-BLK025M AMD Dual-Core E-350 Netbook 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79277
Info modified on:
25 Jan 2025, 22:25:10
Short summary description ASUS Eee PC 1215B-BLK025M AMD Dual-Core E-350 Netbook 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:

ASUS Eee PC 1215B-BLK025M, AMD Dual-Core, 1.6 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Eee PC 1215B-BLK025M AMD Dual-Core E-350 Netbook 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:

ASUS Eee PC 1215B-BLK025M. Product type: Netbook. Processor family: AMD Dual-Core, Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.