ASUS logo

ASUS Eee PC 1201T-BLK005M (Seashell) AMD Athlon Neo MV-40 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows 7 Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99353
Info modified on:
22 Jan 2025, 05:12:34
Short summary description ASUS Eee PC 1201T-BLK005M (Seashell) AMD Athlon Neo MV-40 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows 7 Home Premium Black:

ASUS Eee PC 1201T-BLK005M (Seashell), AMD Athlon Neo, 1.6 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium

Long summary description ASUS Eee PC 1201T-BLK005M (Seashell) AMD Athlon Neo MV-40 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows 7 Home Premium Black:

ASUS Eee PC 1201T-BLK005M (Seashell). Product type: Netbook. Processor family: AMD Athlon Neo, Processor model: MV-40, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.