ASUS logo

ASUS P4s800-mx micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100160
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P4s800-mx micro ATX:

ASUS P4s800-mx, 2 GB, Integrated 10/100 Mbps LAN controller + VIA PHY, micro ATX, ATX, Drivers ASUS PC Probe Trend Micro PC-cillin 2002 anti-virus software ASUS LiveUpdate Utility, UltraDMA 133/100

Long summary description ASUS P4s800-mx micro ATX:

ASUS P4s800-mx. Maximum internal memory: 2 GB. Networking features: Integrated 10/100 Mbps LAN controller + VIA PHY. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Trend Micro PC-cillin 2002 anti-virus software ASUS LiveUpdate Utility. Controller interface type: UltraDMA 133/100, Audio output: ADI AD1888 SoundMAX 6-channel CODEC, I/O ports: 1 x Parallel 1 x Serial 1 x PS/2 Keyboard 1 x PS/2 Mouse 1 x VGA 1 x Audio I/O 4 x USB 2.0/1.1 1 x...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.