ASUS logo

ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Blue

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14962
Info modified on:
25 Jan 2025, 22:25:47
Short summary description ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Blue:

ASUS Eee PC 1101HA (Seashell), Intel Atom®, 1.33 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium

Long summary description ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Blue:

ASUS Eee PC 1101HA (Seashell). Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product colour: Blue. Weight: 1.38 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.