ASUS logo

ASUS P4s800d-x Socket 478 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153504
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P4s800d-x Socket 478 ATX:

ASUS P4s800d-x, Intel, Socket 478, 4 GB, 0, 1, Integrated 10/100 Mbps LAN controller + Realtek PHY, ATX

Long summary description ASUS P4s800d-x Socket 478 ATX:

ASUS P4s800d-x. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. RAID levels: 0, 1. Networking features: Integrated 10/100 Mbps LAN controller + Realtek PHY. Motherboard form factor: ATX, Power source type: ATX

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.