ASUS logo

ASUS Eee PC 1025C-MU17-WT netbook Intel Atom® N2600 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79643
Info modified on:
22 Jan 2025, 05:36:29
Short summary description ASUS Eee PC 1025C-MU17-WT netbook Intel Atom® N2600 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White:

ASUS Eee PC 1025C-MU17-WT, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description ASUS Eee PC 1025C-MU17-WT netbook Intel Atom® N2600 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White:

ASUS Eee PC 1025C-MU17-WT. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.25 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.