ASUS 1015BX-MS1C6-BLK, AMD C, 1 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB
ASUS 1015BX-MS1C6-BLK. Product type: Netbook. Processor family: AMD C, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product colour: Black