ASUS Eee PC 1011CX-MU27-BK, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 320 GB
ASUS Eee PC 1011CX-MU27-BK. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product colour: Black