ASUS logo

ASUS Eee PC 1001PXD-WHI080S Intel Atom® N455 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 250 GB Windows 7 Starter White

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96448
Info modified on:
22 Jan 2025, 04:59:21
Short summary description ASUS Eee PC 1001PXD-WHI080S Intel Atom® N455 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 250 GB Windows 7 Starter White:

ASUS Eee PC 1001PXD-WHI080S, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 250 GB

Long summary description ASUS Eee PC 1001PXD-WHI080S Intel Atom® N455 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 250 GB Windows 7 Starter White:

ASUS Eee PC 1001PXD-WHI080S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.27 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.