icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
ASUS logo

ASUS Eee PC 1001P Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68657
Info modified on:
17 Sept 2021, 12:31:20
Long product name ASUS Eee PC 1001P Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Black:

Eee PC 1001P - Intel Atom N450 (1.66 GHz), 160GB HDD, 1024MB DDR2, 10.1" WSVGA (1024x600), 0.3MP, 3x USB 2.0, 1x RJ-45, Black

ASUS Eee PC 1001P Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Black:

Go anywhere in style with the Eee PC™ Seashell
- Genuine Windows® XP Home
- All day computing for up to 11 hours battery life with new Intel Atom N450 processor
- ASUS Super Hybrid Engine technology tunes your Eee PC™ for optimal power-efficiency
- Dual OS with Express Gate: Lose the wait and surf online in seconds
- Uncompromised ergonomic designed keyboard and multi-touch touchpad for a superior input experience
- Eee Docking for easy access to useful tools

Elegant Seashell Inspired Design
Seemingly crafted by nature itself, the Eee PC™ Seashell draws its inspiration from seashells and its opalescent and glossy exterior is crafted by the innovative in-Mold Roller technology; matte painting in C part to create baby soft touch. It's so light and compact, you can take it anywhere with you! And with sleek curves and smooth lines hugging its lustrous shell, the Eee PC™ Seashell will easily charm passers-by wherever it goes.

Seamless Communication : Built-in 0.3M Pixel camera
With built-in Bluetooth support, the Eee PC™ lets you easily transfer data between Bluetooth-enabled devices' and brings forth excellent connectivity where work, learn and play experiences are enhanced by applications that easily connect two or more users remotely. Built-in 0.3M camera for instant video conference & msn chatting.

Saves Power and the Planet - 11 hours battery life with Super Hybrid Engine
The Eee PC™ 1001P is not only beauty outside with elegant seashell design, but also matches with its power inside as energy efficiency. It features the new power-saving Intel® Atom™ N450 CPU, which works in tandem with ASUS’ exclusive Super Hybrid Engine energy management technology to deliver 11 hours* of battery life on a single charge. The Eee PC™ 1001P’s is truly the product of ASUS’ love for the Earth and perfect masterpiece to eliminate worries about power while on-the-go for full day, unplugged computing.

Dual OS: Lose the Wait with Express Gate
The Eee PC™ 1001P offers near-instant access to the Internet thanks to the inclusion of Express Gate, an ancillary operating system that boots up in seconds. Make Skype calls, surf the web, browse photos, play online games, engage in instant messaging, and much more with Express Gate!

Eee Docking: A World of Fun and Productivity Awaits (Windows XP only)
Eee PC™ 1001P netbooks running Windows based OS come with Eee Docking*, an intuitive software suite that offers easy access to digital content, services, and useful software. Eee Docking comprises:
- ASUS Amuse: Stream or download a variety of exciting digital content
- Eee Sharing: Share/sync messages and data with other Eee PCs, notebooks, or desktop PCs without entering into the Internet
- Eee Xperience: Applications that enhance visual and acoustic
- Eee Tools: A suite of useful tools including Live Update, Parental Control* and Font Resizer

No Deficiency in Efficiency
The Eee PC™ Seashell 1001P features a breathtaking design that includes a 10.1” LED-backlit display and an ergonomic keyboard for prolonged usage.

SUS Access in Eee Docking
Access More, Imagine More, Do More with ASUS’ Cloud Computing Service
Gain instant access to entertainment with your Eee PC™ 1001P right here. Want to enjoy a quick game while waiting for your friends? Searching for essential computer utilities? Need to be constantly online? Looking to share videos, music and files with your friends? Build your own access. Do more with ASUS Access.

Multi-touch pad of easily zoom in/out
With the Multi-Touch gesture input feature, you can easily zoom in and out to view photos or read documents by just moving two fingertips apart or together on the touchpad. You can also simultaneously slide two fingertips up or down the touchpad—making scrolling in a window easy without the use of a mouse.

Short summary description ASUS Eee PC 1001P Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Black:

ASUS Eee PC 1001P, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB

Long summary description ASUS Eee PC 1001P Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Black:

ASUS Eee PC 1001P. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Product colour: Black

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.