location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Astrotek iPhone5 Lighting 1m White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Astrotek Check ‘Astrotek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone5 Lighting 1m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-USB-IP5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9320301001287
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Astrotek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 08:43:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Astrotek iPhone5 Lighting 1m White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - Lightning
  • - USB A
  • - White
  • - 1 pc(s)
Long product name Astrotek iPhone5 Lighting 1m White :
The long product name of Astrotek iPhone5 Lighting 1m White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone5 Lighting USB Data Sync/Charge Cable, A Male to 8pin Male, White Colour, 1m
More>>>
Short summary description Astrotek iPhone5 Lighting 1m White:
This short summary of the Astrotek iPhone5 Lighting 1m White data-sheet is auto-generated and uses the product title and the first six key specs.

Astrotek iPhone5 Lighting 1m, 1 m, Lightning, USB A, White, 1 pc(s)

Long summary description Astrotek iPhone5 Lighting 1m White:
This is an auto-generated long summary of Astrotek iPhone5 Lighting 1m White based on the first three specs of the first five spec groups.

Astrotek iPhone5 Lighting 1m. Cable length: 1 m, Connector 1: Lightning, Connector 2: USB A. Quantity per pack: 1 pc(s)