Asrock logo

Asrock K7NF2-raid Socket A (462) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36636
Info modified on:
10 May 2023, 11:39:06
Long product name Asrock K7NF2-raid Socket A (462) ATX:

K7NF2-RAID Socket A (462) for AMD Athlon XP/Athlon/Duron/Sempron™ processor

Short summary description Asrock K7NF2-raid Socket A (462) ATX:

Asrock K7NF2-raid, AMD, Socket A (462), 3 GB, 4 MB, 10/100 Ethernet LAN PHY, ATX

Long summary description Asrock K7NF2-raid Socket A (462) ATX:

Asrock K7NF2-raid. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 3 GB, Flash memory: 4 MB. Networking features: 10/100 Ethernet LAN PHY. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Power source type: ATX. Width: 305 mm, Depth: 198 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.