Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Asrock 4Core1600P35-WiFi+ motherboard LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Asrock
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Core1600P35-WiFi+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4CORE1600P35-WIFI+
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAsrock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4954
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Asrock 4Core1600P35-WiFi+ motherboard LGA 775 (Socket T) ATX :
The short editorial description of Asrock 4Core1600P35-WiFi+ motherboard LGA 775 (Socket T) ATX

4Core1600P35-WiFi+
More>>>
Short summary description Asrock 4Core1600P35-WiFi+ motherboard LGA 775 (Socket T) ATX:
This short summary of the Asrock 4Core1600P35-WiFi+ motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Asrock 4Core1600P35-WiFi+, Intel, LGA 775 (Socket T), 4 GB, ATX, 7.1 channels, Realtek ALC890

Long summary description Asrock 4Core1600P35-WiFi+ motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of Asrock 4Core1600P35-WiFi+ motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

Asrock 4Core1600P35-WiFi+. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC890. BIOS memory size: 64 Mbit. Width: 305 mm, Depth: 244 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 13:35:59
Uk has collected 6 expert reviews for Asrock 4Core1600P35-WiFi+ motherboard LGA 775 (Socket T) ATX and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 13:35:59
Nl heeft 6 proffesionele recensies verzameld voor Asrock 4Core1600P35-WiFi+ moederbord LGA 775 (Socket T) ATX. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 13:35:59
Fr a recueilli 6 avis d’experts pour Asrock 4Core1600P35-WiFi+ carte mère LGA 775 (Socket T) ATX et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 13:35:59
De hat 6 Expertenmeinungen über Asrock 4Core1600P35-WiFi+ Motherboard LGA 775 (Socket T) ATX eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 13:35:59
Testseek ha raccolto 6 recensioni da parte di esperti per Asrock 4Core1600P35-WiFi+ scheda madre LGA 775 (Socket T) ATX e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 13:35:59
Es ha coleccionado 6 opiniones de expertos para Asrock 4Core1600P35-WiFi+ placa base LGA 775 (Socket T) ATX y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 13:35:59
Dk har samlet 6 ekspertanmeldelser for Asrock 4Core1600P35-WiFi+ bundkort LGA 775 (Socket T) ATX og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 13:35:59
Se har samlat in 6 experttester för Asrock 4Core1600P35-WiFi+ moderkort LGA 775 (Socket T) ATX och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 14:07:47
When it comes to motherboards, the most prominent names are ASUS, Gigabyte and MSI, but there are lesser-known players out there who also offer well-featured models at competitive prices. ASRock is one such player, and the company names its products so...
Good Very good performer, ran 65nm and 45nm-based Intel Core 2 CPUs without any problems, supports DDR2 or DDR3...
Bad It doesnt have optical or coaxial digital audio ports, the layout of the power plugs is a little awkward, doesnt ship with extra USB brackets, only two PCI Express slots The Final Word This is a worthwhile base for any new system. It was fast in our...
Bottom line This is a worthwhile base for any new system. It was fast in our tests and its ability to run DDR3 and DDR2 memory modules, as well as the latest 45nm-based Core 2 CPUs, give it good versatility for future upgrades.
75%
xbitlabs.com
Updated:
2011-07-30 13:35:33
I doubt that this summer we will be celebrating a one-year anniversary of the Intel P35 Express core logic launch. And not because it is a bad chipset, but because all our thoughts will be with the fourth generation of Intel chipsets, such as Intel P45...
Bottom line Although ASRock 4Core1600P35-WiFi+ mainboard does have a number of indisputable advantages, its drawbacks will hardly make it a product of choice for any experienced overclocking fans. However, it doesn’t mean that it is a bad board. As you know, mo...
0%
legitreviews.com
Updated:
2011-07-30 13:35:37
ASRock certainly keeps us guessing as to what they are going to put out next. They always seem to taking a chipset that is mature and adding something to it to make it attractive and they usually do it at a very attractive price as well. Today...
Bottom line ASRock has a winner here! This board, even with its shortcomings, has awesome potential. If ASRock can address these few things as they continue to develop their boards, they will become known not just for cheap priced and older boards, but they w...
0%
madshrimps.be
Updated:
2011-07-30 13:35:41
4Core 1600 P35 WiFi+ with overclocking features including DDR2/DDR3 surprises a few of us. Full featured with Firewire, Cross-Fire, WiFi and the traditional parallel port and eSATA, plus the support of the upcoming to Intel Penryn, and Wolfdale.Accor...
0%
phoronix.com
Updated:
2011-07-30 13:35:55
The ASRock 4Core1600P35-WiFi+ isnt the best P35-based motherboard weve seen by any means -- especially when compared to the ASUS Blitz Extreme or Gigabyte GA-P35-DSP -- but this is one hell of a budget motherboard! ASRock has stepped up to the plate...
90%
ocworkbench.com
Updated:
2011-07-30 13:35:59
Wasnt ASRocks boards for the entry market ? Well, that doesnt seem so from 2008. ASRock is making in roads to mid range boards. As you can see, this new board 4Core1600P35-Wifi+ is based on the Intel P35 + ICH 9R chipsets. The board supports all...
Good Overclocking features, CrossFire support, Wifi/AP support, ASRock OC Tuner, eSATA, 1394...
Bad Jumpers for different kind of CPU/memory combinations, BIOS P1.00 CAS latency bug, South bridge ICH9R is hot.
Bottom line ASRock surprised everyone with their entry into the mid range market with the release of the ASRock 4Core1600P35-WIFI+. As we have mentioned before, we have never seen such a high specification board from ASRock reviewing their products all these year...
88%
Show all
Customer service details