Asko logo

Asko OCM8456S oven 50 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34422
Info modified on:
29 Nov 2024, 15:42:38
Short summary description Asko OCM8456S oven 50 L Stainless steel:

Asko OCM8456S, Medium, Electric, 50 L, 50 L, 2200 W, Built-in

Long summary description Asko OCM8456S oven 50 L Stainless steel:

Asko OCM8456S. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.89 kWh, Energy consumption (forced convection): 0.79 kWh, Connected load: 3400 W. Width: 595 mm, Depth: 546 mm, Height: 455 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.