Asko logo

Asko D5434 dishwasher Freestanding 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48446
Info modified on:
27 May 2024, 12:10:01
Short summary description Asko D5434 dishwasher Freestanding 13 place settings:

Asko D5434, Freestanding, White, White, Touch, 1.82 m, 1.68 m

Long summary description Asko D5434 dishwasher Freestanding 13 place settings:

Asko D5434. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 13 place settings, Noise level: 46 dB. Energy consumption per cycle: 0.92 kWh. Width: 596 mm, Depth: 550 mm, Height: 850 mm. Package width: 640 mm, Package depth: 705 mm, Package height: 940 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.