Ariston AHBS 6.7F AL X, 713 m³/h, Ducted, B, E, C, 60 dB
Ariston AHBS 6.7F AL X. Maximum extraction power: 713 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: B. Type: Wall-mounted, Product colour: Stainless steel, Exhaust location: Top. Grease filter type: Aluminium. Bulb type: Halogen. Annual energy consumption: 89.2 kWh, Connected load: 713 W, Energy efficiency class (old): B