Ariston logo

Ariston ALTEAS ONE+ NET 24 Vertical Tankless (instantaneous) Combi boiler system Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15249
Info modified on:
12 Dec 2024, 17:28:00
Short summary description Ariston ALTEAS ONE+ NET 24 Vertical Tankless (instantaneous) Combi boiler system Black:

Ariston ALTEAS ONE+ NET 24, Tankless (instantaneous), Vertical, 24000 W, 0 L, Combi boiler system, Indoor

Long summary description Ariston ALTEAS ONE+ NET 24 Vertical Tankless (instantaneous) Combi boiler system Black:

Ariston ALTEAS ONE+ NET 24. Placement supported: Vertical, Type: Tankless (instantaneous), Boiler system: Combi boiler system. Domestic Hot Water (DHW) flow: 15.4 l/min, Maximum power: 24000 W, Water flow (25 °C): 15.4 l/min. Display type: LCD, Load profile: XL. Energy efficiency class: A+, Power consumption (typical): 82 W, AC input voltage: 230 V. Width: 400 mm, Depth: 315 mm, Height: 745 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.