Ariston logo

Ariston Clas ONE 30 Vertical Tankless (instantaneous) Combi boiler system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52689
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Ariston Clas ONE 30 Vertical Tankless (instantaneous) Combi boiler system White:

Ariston Clas ONE 30, Tankless (instantaneous), Vertical, Combi boiler system, Indoor, White

Long summary description Ariston Clas ONE 30 Vertical Tankless (instantaneous) Combi boiler system White:

Ariston Clas ONE 30. Placement supported: Vertical, Type: Tankless (instantaneous), Boiler system: Combi boiler system. Domestic Hot Water (DHW) flow: 30 l/min, Temperature (max): 83 °C, Efficiency: 97.9%. Display type: LCD. Energy efficiency class: A, Power consumption (typical): 114 W, AC input voltage: 230 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.