Ariston logo

Ariston Andris Elite 10/5 EU Vertical Tank (water storage) Solo boiler system Black, White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144
Info modified on:
09 May 2025, 20:41:37
Short summary description Ariston Andris Elite 10/5 EU Vertical Tank (water storage) Solo boiler system Black, White:

Ariston Andris Elite 10/5 EU, Tank (water storage), Vertical, 1200 W, 10 L, Solo boiler system, Indoor

Long summary description Ariston Andris Elite 10/5 EU Vertical Tank (water storage) Solo boiler system Black, White:

Ariston Andris Elite 10/5 EU. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 1200 W, Maximum operating pressure: 8 bar, Temperature (max): 80 °C. Display type: LED, Load profile: XXS. Energy efficiency class: A, AC input voltage: 220/240 V, Energy efficiency scale: A+ to F. Weight: 6.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.