Ariston logo

Ariston S-SGA 80 Vertical Tank (water storage) Solo boiler system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61295
Info modified on:
27 May 2024, 13:37:09
Short summary description Ariston S-SGA 80 Vertical Tank (water storage) Solo boiler system White:

Ariston S-SGA 80, Tank (water storage), Vertical, 5200 W, 77 L, Solo boiler system, Indoor

Long summary description Ariston S-SGA 80 Vertical Tank (water storage) Solo boiler system White:

Ariston S-SGA 80. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 5200 W, Water flow (40 °C): 144 l/min, Maximum operating pressure: 8 bar. Width: 496 mm, Weight: 31 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.