Ariete STIROMATIC NO STOP R7, 120 g/min, Aluminium soleplate, Black, Pink, White, 2200 W
Ariete STIROMATIC NO STOP R7. Steam boost performance: 120 g/min, Soleplate type: Aluminium soleplate, Product colour: Black, Pink, White. Power: 2200 W