Ariete logo

Ariete PastaMatic Gourmet food processor 1000 W 1.5 L Orange, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35973
Info modified on:
23 Mar 2020, 15:05:34
Short summary description Ariete PastaMatic Gourmet food processor 1000 W 1.5 L Orange, White:

Ariete PastaMatic Gourmet, 1.5 L, Orange, White, Rotary, Locked, Stainless steel, Stainless steel

Long summary description Ariete PastaMatic Gourmet food processor 1000 W 1.5 L Orange, White:

Ariete PastaMatic Gourmet. Bowl capacity: 1.5 L, Product colour: Orange, White, Control type: Rotary. Bowl material: Stainless steel, Material knife: Stainless steel. Power: 1000 W. Width: 365 mm, Depth: 255 mm, Height: 300 mm. Package weight: 4.62 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.