Ariete logo

Ariete 4160 Steam mop 0.5 L 1500 W Black, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50460
Info modified on:
09 Aug 2023, 14:51:47
Short summary description Ariete 4160 Steam mop 0.5 L 1500 W Black, Yellow:

Ariete 4160, Steam mop, 0.5 L, Black, Yellow, 5 m, 1500 W, 20 min

Long summary description Ariete 4160 Steam mop 0.5 L 1500 W Black, Yellow:

Ariete 4160. Type: Steam mop, Capacity: 0.5 L, Product colour: Black, Yellow. Power: 1500 W. Operating time: 20 min, Temperature (max): 100 °C. Weight: 3 kg, Width: 1200 mm, Depth: 300 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.