Ariete logo

Ariete Evolution 2.0 Pro 0.5 L Bagless Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52521
Info modified on:
09 Mar 2024, 14:26:42
Short summary description Ariete Evolution 2.0 Pro 0.5 L Bagless Black, Blue:

Ariete Evolution 2.0 Pro, Bagless, Black, Blue, Round, 0.5 L, 67.6 dB, Auto, Random, Turbo, Wall-following, Zigzag

Long summary description Ariete Evolution 2.0 Pro 0.5 L Bagless Black, Blue:

Ariete Evolution 2.0 Pro. Dust container type: Bagless, Product colour: Black, Blue, Shape: Round. Dust capacity (total): 0.5 L, Noise level: 67.6 dB, Vacuum cleaner programs: Auto, Random, Turbo, Wall-following, Zigzag. Battery technology: Lithium, Battery capacity: 2600 mAh, Runtime: 90 min. Diameter: 34 cm, Height: 90 mm. Package weight: 4.75 kg, Package type: Box

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.