Ariete logo

Ariete 2954 popcorn popper Red, White 2 min 1100 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122495
Info modified on:
24 Nov 2023, 13:00:58
Short summary description Ariete 2954 popcorn popper Red, White 2 min 1100 W:

Ariete 2954, Red, White, 2 min, 60 g, 1100 W, 160 x 220 x 300 mm, 1 kg

Long summary description Ariete 2954 popcorn popper Red, White 2 min 1100 W:

Ariete 2954. Product colour: Red, White, Preparation time: 2 min, Capacity: 60 g. Power: 1100 W. Dimensions (WxDxH): 160 x 220 x 300 mm, Weight: 1 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.