Ariete logo

Ariete Robomax Metal food processor 1000 W 1 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100424
Info modified on:
24 Nov 2023, 13:00:39
Short summary description Ariete Robomax Metal food processor 1000 W 1 L Silver:

Ariete Robomax Metal, 1 L, Silver, Rotary, Plastic, Plastic, 1000 W

Long summary description Ariete Robomax Metal food processor 1000 W 1 L Silver:

Ariete Robomax Metal. Bowl capacity: 1 L, Product colour: Silver, Control type: Rotary. Bowl material: Plastic, Material: Plastic. Power: 1000 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.