Ariete logo

Ariete Gourmet Professional Metal 1595 Stand mixer 700 W White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49042
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Ariete Gourmet Professional Metal 1595 Stand mixer 700 W White:

Ariete Gourmet Professional Metal 1595, Stand mixer, White, 3.8 L, Stainless steel, 700 W, 4.5 kg

Long summary description Ariete Gourmet Professional Metal 1595 Stand mixer 700 W White:

Ariete Gourmet Professional Metal 1595. Type: Stand mixer, Product colour: White, Bowl capacity: 3.8 L. Blade material: Stainless steel. Power: 700 W. Weight: 4.5 kg. Package width: 423 mm, Package depth: 345 mm, Package height: 353 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.