Ariete logo

Ariete Gourmet Color food processor 1000 W 4 L Orange, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72969
Info modified on:
24 Nov 2023, 13:00:33
Short summary description Ariete Gourmet Color food processor 1000 W 4 L Orange, White:

Ariete Gourmet Color, 4 L, Orange, White, Rotary, Locked, Stainless steel, Stainless steel

Long summary description Ariete Gourmet Color food processor 1000 W 4 L Orange, White:

Ariete Gourmet Color. Bowl capacity: 4 L, Product colour: Orange, White, Control type: Rotary. Bowl material: Stainless steel, Material knife: Stainless steel. Power: 1000 W. Width: 220 mm, Depth: 375 mm, Height: 330 mm. Package weight: 5.12 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.