location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUA2001F mobile phone case 10.2 cm (4") Cover Fuchsia

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUA2001F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA2001F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595493607
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:14:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Area TPUA2001F mobile phone case 10.2 cm (4") Cover Fuchsia:
This short summary of the Area TPUA2001F mobile phone case 10.2 cm (4") Cover Fuchsia data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUA2001F, Cover, Samsung, Galaxy Ace Style, 10.2 cm (4"), Fuchsia

Long summary description Area TPUA2001F mobile phone case 10.2 cm (4") Cover Fuchsia:
This is an auto-generated long summary of Area TPUA2001F mobile phone case 10.2 cm (4") Cover Fuchsia based on the first three specs of the first five spec groups.

Area TPUA2001F. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Ace Style, Maximum screen size: 10.2 cm (4"), Surface coloration: Monochromatic, Product colour: Fuchsia

Features
Maximum screen size *
10.2 cm (4")
Compatibility *
Galaxy Ace Style
Case type *
Cover
Product colour *
Fuchsia
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Packaging data
Screen protector
Yes
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
70 g
Brand Image Product code Product Stock Price from
Area TPUA2008WT mobile phone case 11.9 cm (4.7") Cover Transparent Area TPUA2008WT mobile phone case 11.9 cm (4.7") Cover Transparent
(show image)
TPUA2008WT TPUA2008WT 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2004C mobile phone case 11.4 cm (4.5") Cover Transparent Area TPUSA2004C mobile phone case 11.4 cm (4.5") Cover Transparent
(show image)
TPUSA2004C TPUSA2004C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1983C mobile phone case 10.9 cm (4.3") Cover Transparent Area TPUSA1983C mobile phone case 10.9 cm (4.3") Cover Transparent
(show image)
TPUSA1983C TPUSA1983C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2022C mobile phone case 11.4 cm (4.5") Cover Transparent Area TPUSA2022C mobile phone case 11.4 cm (4.5") Cover Transparent
(show image)
TPUSA2022C TPUSA2022C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2026C mobile phone case 12.7 cm (5") Cover Transparent Area TPUSA2026C mobile phone case 12.7 cm (5") Cover Transparent
(show image)
TPUSA2026C TPUSA2026C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2027C mobile phone case 14 cm (5.5") Cover Transparent Area TPUSA2027C mobile phone case 14 cm (5.5") Cover Transparent
(show image)
TPUSA2027C TPUSA2027C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2055C mobile phone case 14.5 cm (5.7") Cover Transparent Area TPUSA2055C mobile phone case 14.5 cm (5.7") Cover Transparent
(show image)
TPUSA2055C TPUSA2055C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2054C mobile phone case 13.2 cm (5.2") Cover Transparent, White Area TPUSA2054C mobile phone case 13.2 cm (5.2") Cover Transparent, White
(show image)
TPUSA2054C TPUSA2054C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA2001 mobile phone case 10.2 cm (4") Cover Black Area TPUA2001 mobile phone case 10.2 cm (4") Cover Black
(show image)
TPUA2001 TPUA2001 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA1983 mobile phone case 10.9 cm (4.3") Cover Black Area TPUA1983 mobile phone case 10.9 cm (4.3") Cover Black
(show image)
TPUA1983 TPUA1983 0.00
(excl. VAT)
0 (incl. VAT)