Area logo

Area TPUSA1983C mobile phone case 10.9 cm (4.3") Cover Transparent

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41007
Info modified on:
14 Mar 2024, 19:28:30
Short summary description Area TPUSA1983C mobile phone case 10.9 cm (4.3") Cover Transparent:

Area TPUSA1983C, Cover, Samsung, Galaxy Core Plus, 10.9 cm (4.3"), Transparent

Long summary description Area TPUSA1983C mobile phone case 10.9 cm (4.3") Cover Transparent:

Area TPUSA1983C. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Core Plus, Maximum screen size: 10.9 cm (4.3"), Surface coloration: Monochromatic, Product colour: Transparent

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.