ARCTIC logo

ARCTIC Freezer Xtreme (Rev. 2) - Multi-Compatible Twin Tower CPU Cooler

Data-sheet quality:
created/standardized by Icecat
Product views:
203424
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ARCTIC Freezer Xtreme (Rev. 2) - Multi-Compatible Twin Tower CPU Cooler:

ARCTIC Freezer Xtreme (Rev. 2) - Multi-Compatible Twin Tower CPU Cooler, Air cooler, 12 cm, 800 RPM, 1500 RPM, 0.5 sone, Black, Silver

Long summary description ARCTIC Freezer Xtreme (Rev. 2) - Multi-Compatible Twin Tower CPU Cooler:

ARCTIC Freezer Xtreme (Rev. 2) - Multi-Compatible Twin Tower CPU Cooler. Type: Air cooler, Fan diameter: 12 cm, Rotational speed (min): 800 RPM, Rotational speed (max): 1500 RPM, Noise level: 0.5 sone. Voltage: 12 V. Width: 100 mm, Depth: 140 mm, Height: 132 mm. Product colour: Black, Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.