ARCTIC logo

ARCTIC Freezer 13 - Multi-Compatible Tower CPU Cooler

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108339
Info modified on:
10 Aug 2024, 09:33:06
Short summary description ARCTIC Freezer 13 - Multi-Compatible Tower CPU Cooler:

ARCTIC Freezer 13 - Multi-Compatible Tower CPU Cooler, Cooler, 9.2 cm, 600 RPM, 2000 RPM, 0.4 sone, Aluminium, Black, White

Long summary description ARCTIC Freezer 13 - Multi-Compatible Tower CPU Cooler:

ARCTIC Freezer 13 - Multi-Compatible Tower CPU Cooler. Type: Cooler, Fan diameter: 9.2 cm, Rotational speed (min): 600 RPM, Rotational speed (max): 2000 RPM, Noise level: 0.4 sone, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 96 mm, Depth: 123 mm, Height: 130 mm. Product colour: Aluminium, Black, White

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.